ILSCO Corporation Mechanical Cable Lug SLU-70DB

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-17/32 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 21/32 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 1 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-17/32 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 21/32 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 1 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU-70DB - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLU-70DB
Mechanical Cable Lug SLU-70DB
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1-17/32 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 21/32 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 1 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1-17/32 INCH OVERALL LENGTH
  • 8 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 21/32 INCH L X 1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOT SCREW TYPE
  • SIZE 1 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 100
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLU-70DB
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1787336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Terminals - Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details