ILSCO Corporation Mechanical Cable Lug TA-0-B4

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1 15/32 INCH OVERALL LENGTH (1) 14 AWG, (2) 12 AWG MIN. CONDUCTOR SIZE (1) 1/0 AWG, (2) 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH L X 5/8 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 4 PER BAG VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1 15/32 INCH OVERALL LENGTH (1) 14 AWG, (2) 12 AWG MIN. CONDUCTOR SIZE (1) 1/0 AWG, (2) 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH L X 5/8 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 4 PER BAG VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TA-0-B4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
TA-0-B4
Mechanical Cable Lug TA-0-B4
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1 15/32 INCH OVERALL LENGTH (1) 14 AWG, (2) 12 AWG MIN. CONDUCTOR SIZE (1) 1/0 AWG, (2) 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH L X 5/8 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 4 PER BAG VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C TA MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1 15/32 INCH OVERALL LENGTH
  • (1) 14 AWG, (2) 12 AWG MIN. CONDUCTOR SIZE
  • (1) 1/0 AWG, (2) 4 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 27/32 INCH L X 5/8 INCH W X 3/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 4 PER BAG
  • VOLTAGE RATING 2000 V
  • TEMPERATURE RATING 90 DEG C
  • TA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number TA-0-B4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details