ILSCO Corporation Mechanical Cable Lug XT-40

Description
ELECTROLYTIC COPPER MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-1/16 INCH L X 0.81 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH HEX (EXTERNAL) SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 1-5/8 INCH PACKAGING QUANTITY 25 XT MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-1/16 INCH L X 0.81 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH HEX (EXTERNAL) SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 1-5/8 INCH PACKAGING QUANTITY 25 XT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - XT-40 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
XT-40
Mechanical Cable Lug XT-40
ELECTROLYTIC COPPER MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-1/16 INCH L X 0.81 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH HEX (EXTERNAL) SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 1-5/8 INCH PACKAGING QUANTITY 25 XT MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 2-3/16 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 1-1/16 INCH L X 0.81 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/8 INCH HEX (EXTERNAL) SCREW TYPE
  • VOLTAGE RATING 2000 V
  • HEIGHT 1-5/8 INCH
  • PACKAGING QUANTITY 25
  • XT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number XT-40
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers