ILSCO Corporation Spade Mount Terminal Lug PET-6-750-Z

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 11-15/16 INCH L X 1-3/16 INCH W X 1-3/4 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (6) 1/0 AWG TO 750 KCMIL CONDUCTOR SIZE 9/16 INCH MOUNTING HOLE SIZE 3/8 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING ROHS COMPLIANT VOLTAGE RATING 600 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TORQUE RATING 500 LB-INCH PET MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 11-15/16 INCH L X 1-3/16 INCH W X 1-3/4 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (6) 1/0 AWG TO 750 KCMIL CONDUCTOR SIZE 9/16 INCH MOUNTING HOLE SIZE 3/8 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING ROHS COMPLIANT VOLTAGE RATING 600 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TORQUE RATING 500 LB-INCH PET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Mount Terminal Lug - PET-6-750-Z - ILSCO Corporation
Cincinnati, OH, USA
Spade Mount Terminal Lug
PET-6-750-Z
Spade Mount Terminal Lug PET-6-750-Z
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 11-15/16 INCH L X 1-3/16 INCH W X 1-3/4 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (6) 1/0 AWG TO 750 KCMIL CONDUCTOR SIZE 9/16 INCH MOUNTING HOLE SIZE 3/8 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING ROHS COMPLIANT VOLTAGE RATING 600 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TORQUE RATING 500 LB-INCH PET MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 11-15/16 INCH L X 1-3/16 INCH W X 1-3/4 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • (6) 1/0 AWG TO 750 KCMIL CONDUCTOR SIZE
  • 9/16 INCH MOUNTING HOLE SIZE
  • 3/8 INCH HEX SCREW TYPE
  • 1-3/4 INCH MOUNTING HOLE SPACING
  • ROHS COMPLIANT
  • VOLTAGE RATING 600 V
  • SCREW MATERIAL HIGH STRENGTH ALUMINUM
  • TORQUE RATING 500 LB-INCH
  • PET MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PET-6-750-Z
Product Name Spade Mount Terminal Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ring Terminals - 1788590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details