ILSCO Corporation Mechanical Cable Splice SPAR-500

Description
IN-LINE TYPE 7.94 INCH L X 3.66 INCH W X 2.28 INCH H SIZE 4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR INSULATED INSULATION TYPE 3/8 INCH DIA SCREW SIZE 2 SCREW(S) ROCKETSPLICE[R] BRAND TEMPERATURE RATING -45 DEG C SPAR MODEL
Datasheet
Description
IN-LINE TYPE 7.94 INCH L X 3.66 INCH W X 2.28 INCH H SIZE 4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR INSULATED INSULATION TYPE 3/8 INCH DIA SCREW SIZE 2 SCREW(S) ROCKETSPLICE[R] BRAND TEMPERATURE RATING -45 DEG C SPAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - SPAR-500 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
SPAR-500
Mechanical Cable Splice SPAR-500
IN-LINE TYPE 7.94 INCH L X 3.66 INCH W X 2.28 INCH H SIZE 4 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR INSULATED INSULATION TYPE 3/8 INCH DIA SCREW SIZE 2 SCREW(S) ROCKETSPLICE[R] BRAND TEMPERATURE RATING -45 DEG C SPAR MODEL
  • IN-LINE TYPE
  • 7.94 INCH L X 3.66 INCH W X 2.28 INCH H SIZE
  • 4 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • CLEAR INSULATED INSULATION TYPE
  • 3/8 INCH DIA SCREW SIZE
  • 2 SCREW(S)
  • ROCKETSPLICE[R] BRAND
  • TEMPERATURE RATING -45 DEG C
  • SPAR MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPAR-500
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-7 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
2 suppliers
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Ring Terminals - 1788681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details