ILSCO Corporation Mechanical Cable Lug SLU-25

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #6 STUD SIZE 7/16 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 21/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #6 STUD SIZE 7/16 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 21/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU-25 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLU-25
Mechanical Cable Lug SLU-25
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #6 STUD SIZE 7/16 INCH L X 5/16 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 21/32 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • #6 STUD SIZE
  • 7/16 INCH L X 5/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOT SCREW TYPE
  • SIZE 21/32 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 100
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLU-25
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2396.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Ring Terminals - 1788619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details