ILSCO Corporation Mechanical Cable Lug TA-1000

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/8 INCH STUD SIZE 1-3/4 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 TA MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/8 INCH STUD SIZE 1-3/4 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TA-1000 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
TA-1000
Mechanical Cable Lug TA-1000
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/8 INCH OVERALL LENGTH 350 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/8 INCH STUD SIZE 1-3/4 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 9/16 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 TA MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 3-3/8 INCH OVERALL LENGTH
  • 350 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 5/8 INCH STUD SIZE
  • 1-3/4 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 9/16 INCH HEX SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • TA MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - TA-1000 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
TA-1000
ILSC Mechanical Lugs TA-1000
Mechanical Lug, (1)1000MCM-350MCM,

Mechanical Lug, (1)1000MCM-350MCM,

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number TA-1000 TA-1000
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2219.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Ring Terminals - 1788598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details