ILSCO Corporation Underground Splice Kit SSKC-2-Z

Description
DIRECT BURIAL TYPE 2 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED ILSCO[R] BRAND CONSTRUCTIONAL FEATURE WATER TIGHT SSKC MODEL
Datasheet
Description
DIRECT BURIAL TYPE 2 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED ILSCO[R] BRAND CONSTRUCTIONAL FEATURE WATER TIGHT SSKC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - SSKC-2-Z - ILSCO Corporation
Cincinnati, OH, USA
Underground Splice Kit
SSKC-2-Z
Underground Splice Kit SSKC-2-Z
DIRECT BURIAL TYPE 2 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED ILSCO[R] BRAND CONSTRUCTIONAL FEATURE WATER TIGHT SSKC MODEL
  • DIRECT BURIAL TYPE
  • 2 AWG MAX. WIRE COMBINATION SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • COMPRESSION SLEEVE CONTENTS
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 STANDARD PACKAGE
  • YES CONNECTOR INCLUDED
  • ILSCO[R] BRAND
  • CONSTRUCTIONAL FEATURE WATER TIGHT
  • SSKC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SSKC-2-Z
Product Name Underground Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details