ILSCO Corporation Bar To Flat Surface Post SPDS-10

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S) 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1 1/2 INCH BODY HEX SIZE 1 7/8 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.84 TO 0.464 INCH SPDS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S) 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1 1/2 INCH BODY HEX SIZE 1 7/8 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.84 TO 0.464 INCH SPDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPDS-10 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPDS-10
Bar To Flat Surface Post SPDS-10
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/4 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S) 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1 1/2 INCH BODY HEX SIZE 1 7/8 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.84 TO 0.464 INCH SPDS MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1 1/4 INCH STUD LENGTH
  • UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 2 CONDUCTOR(S)
  • 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE
  • 3/4 INCH-10 TPI STUD DIAMETER
  • 1 1/2 INCH BODY HEX SIZE
  • 1 7/8 INCH NUT HEX SIZE
  • ILSCO[R] BRAND
  • CONDUCTOR DIAMETER 0.84 TO 0.464 INCH
  • SPDS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPDS-10
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-4056-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Dual Wire Ferrules - 2795.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102103-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details