ILSCO Corporation Compression Cable Tap ULT-5-Z

Description
6 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 4 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 4 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL BG OR 5/8 DIE INDEX SIZE 0.7 INCH L X 0.47 INCH W X 0.83 INCH H TEMPERATURE RATING 90 DEG C ULT MODEL
Datasheet
Description
6 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 4 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 4 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL BG OR 5/8 DIE INDEX SIZE 0.7 INCH L X 0.47 INCH W X 0.83 INCH H TEMPERATURE RATING 90 DEG C ULT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - ULT-5-Z - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
ULT-5-Z
Compression Cable Tap ULT-5-Z
6 AWG SOLID MIN. RUN CONDUCTOR SIZE 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE 4 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 4 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL BG OR 5/8 DIE INDEX SIZE 0.7 INCH L X 0.47 INCH W X 0.83 INCH H TEMPERATURE RATING 90 DEG C ULT MODEL
  • 6 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 4 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE
  • 4 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE
  • C SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH COPPER ALLOY BODY MATERIAL
  • BG OR 5/8 DIE INDEX
  • SIZE 0.7 INCH L X 0.47 INCH W X 0.83 INCH H
  • TEMPERATURE RATING 90 DEG C
  • ULT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ULT-5-Z
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details