ILSCO Corporation Mechanical Multiple Cable Tap PCT-2-4-B

Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND SIZE 1.46 INCH L X 1.57 INCH W X 1.43 INCH H CURRENT RATING 95 AMPERE SCREW TYPE SLOTTED TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG FEATURES TRANSPARENT FLEXIBLE INSULATING COVER, SELF-CLOSING OPENINGS, CAPTIVE PRESSURE SCREWS PCT MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND SIZE 1.46 INCH L X 1.57 INCH W X 1.43 INCH H CURRENT RATING 95 AMPERE SCREW TYPE SLOTTED TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG FEATURES TRANSPARENT FLEXIBLE INSULATING COVER, SELF-CLOSING OPENINGS, CAPTIVE PRESSURE SCREWS PCT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PCT-2-4-B - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PCT-2-4-B
Mechanical Multiple Cable Tap PCT-2-4-B
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND SIZE 1.46 INCH L X 1.57 INCH W X 1.43 INCH H CURRENT RATING 95 AMPERE SCREW TYPE SLOTTED TEMPERATURE RATING 90 DEG C PACKAGING TYPE BAG FEATURES TRANSPARENT FLEXIBLE INSULATING COVER, SELF-CLOSING OPENINGS, CAPTIVE PRESSURE SCREWS PCT MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 2 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • CLEARTAP[R] BRAND
  • SIZE 1.46 INCH L X 1.57 INCH W X 1.43 INCH H
  • CURRENT RATING 95 AMPERE
  • SCREW TYPE SLOTTED
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING TYPE BAG
  • FEATURES TRANSPARENT FLEXIBLE INSULATING COVER, SELF-CLOSING OPENINGS, CAPTIVE PRESSURE SCREWS
  • PCT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PCT-2-4-B
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details