ILSCO Corporation Underground Splice Kit SSKC-4-Z

Description
DIRECT BURIAL TYPE 4 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED ILSCO[R] BRAND CONSTRUCTIONAL FEATURE WATER TIGHT SSKC MODEL
Datasheet
Description
DIRECT BURIAL TYPE 4 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED ILSCO[R] BRAND CONSTRUCTIONAL FEATURE WATER TIGHT SSKC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - SSKC-4-Z - ILSCO Corporation
Cincinnati, OH, USA
Underground Splice Kit
SSKC-4-Z
Underground Splice Kit SSKC-4-Z
DIRECT BURIAL TYPE 4 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED ILSCO[R] BRAND CONSTRUCTIONAL FEATURE WATER TIGHT SSKC MODEL
  • DIRECT BURIAL TYPE
  • 4 AWG MAX. WIRE COMBINATION SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • COMPRESSION SLEEVE CONTENTS
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 STANDARD PACKAGE
  • YES CONNECTOR INCLUDED
  • ILSCO[R] BRAND
  • CONSTRUCTIONAL FEATURE WATER TIGHT
  • SSKC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SSKC-4-Z
Product Name Underground Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Forked Turret Terminal - 1533-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details