ILSCO Corporation Mechanical Cable Lug XT-6DB

Description
ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 467, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 17/32 INCH L X 3/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 100 XT MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 467, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 17/32 INCH L X 3/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 100 XT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - XT-6DB - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
XT-6DB
Mechanical Cable Lug XT-6DB
ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 467, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 17/32 INCH L X 3/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 100 XT MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 1 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 467, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • #10 STUD SIZE
  • 17/32 INCH L X 3/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 100
  • XT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number XT-6DB
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Dual Wire Ferrules - 2777.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details