14 AWG MIN. CONDUCTOR SIZE
1/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
ROHS COMPLIANT
SIZE 4.17 INCH L X 1.53 INCH W X 1.63 INCH H
SCREW SIZE 3/16 INCH HEX
CURRENT RATING 170 AMPERE
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTS MODEL
ILSCO Corporation
Done
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE
1/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
ROHS COMPLIANT
SIZE 4.17 INCH L X 1.53 INCH W X 1.63 INCH H
SCREW SIZE 3/16 INCH HEX
CURRENT RATING 170 AMPERE
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTS MODEL
14 AWG MIN. CONDUCTOR SIZE
1/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
ROHS COMPLIANT
SIZE 4.17 INCH L X 1.53 INCH W X 1.63 INCH H
SCREW SIZE 3/16 INCH HEX
CURRENT RATING 170 AMPERE
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTS MODEL
14 AWG MIN. CONDUCTOR SIZE
1/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL