ILSCO Corporation Mechanical Cable Splice USPA-750SS-DB

Description
IN-LINE WATERTIGHT TYPE 9-13/16 INCH L SIZE 2 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486D, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL EPDM RUBBER INSULATION TYPE 4 SCREW(S) 5/16 INCH HEX SIZE TEMPERATURE RATING 90 DEG C TORQUE RATING 500 LB-INCH USPA-SS MODEL
Datasheet
Description
IN-LINE WATERTIGHT TYPE 9-13/16 INCH L SIZE 2 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486D, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL EPDM RUBBER INSULATION TYPE 4 SCREW(S) 5/16 INCH HEX SIZE TEMPERATURE RATING 90 DEG C TORQUE RATING 500 LB-INCH USPA-SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - USPA-750SS-DB - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
USPA-750SS-DB
Mechanical Cable Splice USPA-750SS-DB
IN-LINE WATERTIGHT TYPE 9-13/16 INCH L SIZE 2 AWG MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486D, CSA APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL EPDM RUBBER INSULATION TYPE 4 SCREW(S) 5/16 INCH HEX SIZE TEMPERATURE RATING 90 DEG C TORQUE RATING 500 LB-INCH USPA-SS MODEL
  • IN-LINE WATERTIGHT TYPE
  • 9-13/16 INCH L SIZE
  • 2 AWG MIN. CONDUCTOR SIZE
  • 750 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486D, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • EPDM RUBBER INSULATION TYPE
  • 4 SCREW(S)
  • 5/16 INCH HEX SIZE
  • TEMPERATURE RATING 90 DEG C
  • TORQUE RATING 500 LB-INCH
  • USPA-SS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number USPA-750SS-DB
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data