ILSCO Corporation Mechanical Cable Lug SLU-650

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 600 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-7/8 INCH L X 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE SIZE 3-11/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 600 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-7/8 INCH L X 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE SIZE 3-11/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU-650 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLU-650
Mechanical Cable Lug SLU-650
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 600 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1-7/8 INCH L X 2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 3/8 INCH HEX SOCKET SCREW TYPE SIZE 3-11/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 600 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1-7/8 INCH L X 2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 3/8 INCH HEX SOCKET SCREW TYPE
  • SIZE 3-11/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 1
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLU-650
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details