ILSCO Corporation Mechanical Cable Lug SX-6

Description
HIGH STRENGTH COPPER MATERIAL 7/16 INCH OVERALL LENGTH 6 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL RUS APPROVAL 1 CONDUCTOR(S) SIZE 11/32 INCH W X 11/16 INCH H VOLTAGE RATING 2000 V PACKAGING QUANTITY 100 SX MODEL
Datasheet
Description
HIGH STRENGTH COPPER MATERIAL 7/16 INCH OVERALL LENGTH 6 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL RUS APPROVAL 1 CONDUCTOR(S) SIZE 11/32 INCH W X 11/16 INCH H VOLTAGE RATING 2000 V PACKAGING QUANTITY 100 SX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SX-6 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SX-6
Mechanical Cable Lug SX-6
HIGH STRENGTH COPPER MATERIAL 7/16 INCH OVERALL LENGTH 6 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL RUS APPROVAL 1 CONDUCTOR(S) SIZE 11/32 INCH W X 11/16 INCH H VOLTAGE RATING 2000 V PACKAGING QUANTITY 100 SX MODEL
  • HIGH STRENGTH COPPER MATERIAL
  • 7/16 INCH OVERALL LENGTH
  • 6 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • RUS APPROVAL
  • 1 CONDUCTOR(S)
  • SIZE 11/32 INCH W X 11/16 INCH H
  • VOLTAGE RATING 2000 V
  • PACKAGING QUANTITY 100
  • SX MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SX-6
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details