ILSCO Corporation Compression Overhead Sleeve UCS-4/0-Z

Description
SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 4/0 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 9/16 INCH ID X 29/32 INCH OD UCS MODEL
Datasheet
Description
SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 4/0 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 9/16 INCH ID X 29/32 INCH OD UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - UCS-4/0-Z - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
UCS-4/0-Z
Compression Overhead Sleeve UCS-4/0-Z
SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 4/0 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 9/16 INCH ID X 29/32 INCH OD UCS MODEL
  • SOLID CENTER BARRIER TYPE
  • 4 INCH
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 13 DIE INDEX
  • 4/0 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 9/16 INCH ID X 29/32 INCH OD
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number UCS-4/0-Z
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details