ILSCO Corporation Mechanical Cable Lug XT-6

Description
ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 18 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 17/32 INCH L X 3/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 3/4 INCH PACKAGING QUANTITY 100 XT MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 18 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 17/32 INCH L X 3/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 3/4 INCH PACKAGING QUANTITY 100 XT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - XT-6 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
XT-6
Mechanical Cable Lug XT-6
ELECTROLYTIC COPPER MATERIAL 1 INCH OVERALL LENGTH 18 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 467, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 17/32 INCH L X 3/8 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 3/4 INCH PACKAGING QUANTITY 100 XT MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 1 INCH OVERALL LENGTH
  • 18 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 467, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • #10 STUD SIZE
  • 17/32 INCH L X 3/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • VOLTAGE RATING 2000 V
  • HEIGHT 3/4 INCH
  • PACKAGING QUANTITY 100
  • XT MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - XT-6 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
XT-6
ILSC Mechanical Lugs XT-6
CU MEC 6-18AWG 13/64 B UL CSA

CU MEC 6-18AWG 13/64 B UL CSA

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number XT-6 XT-6
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627015-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Insulated Ferrules - 2201.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details