ILSCO CorporationSpade Mount Terminal LugPET-4-750-Z
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
8-11/16 INCH L X 1-3/16 INCH W X 1-3/4 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
(4) 1/0 AWG TO 750 KCMIL CONDUCTOR SIZE
9/16 INCH MOUNTING HOLE SIZE
3/8 INCH HEX SCREW TYPE
1-3/4 INCH MOUNTING HOLE SPACING
ROHS COMPLIANT
VOLTAGE RATING 600 V
SCREW MATERIAL HIGH STRENGTH ALUMINUM
TORQUE RATING 500 LB-INCH
PET MODEL
ILSCO Corporation
Done
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
8-11/16 INCH L X 1-3/16 INCH W X 1-3/4 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
(4) 1/0 AWG TO 750 KCMIL CONDUCTOR SIZE
9/16 INCH MOUNTING HOLE SIZE
3/8 INCH HEX SCREW TYPE
1-3/4 INCH MOUNTING HOLE SPACING
ROHS COMPLIANT
VOLTAGE RATING 600 V
SCREW MATERIAL HIGH STRENGTH ALUMINUM
TORQUE RATING 500 LB-INCH
PET MODEL
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
8-11/16 INCH L X 1-3/16 INCH W X 1-3/4 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
(4) 1/0 AWG TO 750 KCMIL CONDUCTOR SIZE
9/16 INCH MOUNTING HOLE SIZE
3/8 INCH HEX SCREW TYPE
1-3/4 INCH MOUNTING HOLE SPACING
ROHS COMPLIANT
VOLTAGE RATING 600 V
SCREW MATERIAL HIGH STRENGTH ALUMINUM
TORQUE RATING 500 LB-INCH
PET MODEL
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
8-11/16 INCH L X 1-3/16 INCH W X 1-3/4 INCH H SIZE