ILSCO Corporation Mechanical Cable Lug SLU-225

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-5/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-5/32 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 7/32 INCH HEX SOCKET SCREW TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-5/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-5/32 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 7/32 INCH HEX SOCKET SCREW TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU-225 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLU-225
Mechanical Cable Lug SLU-225
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-5/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-5/32 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 7/32 INCH HEX SOCKET SCREW TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2-5/8 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 1-5/32 INCH L X 1 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 7/32 INCH HEX SOCKET SCREW TYPE
  • SIZE 1-13/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 25
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLU-225
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details