ILSCO Corporation Transformer Termination Kit TLK-2

Description
(8) 1/4 INCH-20 TPI X 3/4 INCH L, (8) 1/4 INCH-20 TPI X 1-3/4 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 50 TO 75 KVA 1-PHASE, 75 TO 112-1/2 KVA 3-PHASE TRANSFORMER TYPE 12 TERMINAL (6 AWG TO 250 KCMIL) TERMINAL SIZE (16) 1/4 INCH-20 TPI NUT SIZE APPROVAL UL, CSA TLK MODEL
Datasheet
Description
(8) 1/4 INCH-20 TPI X 3/4 INCH L, (8) 1/4 INCH-20 TPI X 1-3/4 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 50 TO 75 KVA 1-PHASE, 75 TO 112-1/2 KVA 3-PHASE TRANSFORMER TYPE 12 TERMINAL (6 AWG TO 250 KCMIL) TERMINAL SIZE (16) 1/4 INCH-20 TPI NUT SIZE APPROVAL UL, CSA TLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Termination Kit - TLK-2 - ILSCO Corporation
Cincinnati, OH, USA
Transformer Termination Kit
TLK-2
Transformer Termination Kit TLK-2
(8) 1/4 INCH-20 TPI X 3/4 INCH L, (8) 1/4 INCH-20 TPI X 1-3/4 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 50 TO 75 KVA 1-PHASE, 75 TO 112-1/2 KVA 3-PHASE TRANSFORMER TYPE 12 TERMINAL (6 AWG TO 250 KCMIL) TERMINAL SIZE (16) 1/4 INCH-20 TPI NUT SIZE APPROVAL UL, CSA TLK MODEL
  • (8) 1/4 INCH-20 TPI X 3/4 INCH L, (8) 1/4 INCH-20 TPI X 1-3/4 INCH L BOLT SIZE
  • ALUMINUM/COPPER WIRE TYPE
  • 50 TO 75 KVA 1-PHASE, 75 TO 112-1/2 KVA 3-PHASE TRANSFORMER TYPE
  • 12 TERMINAL (6 AWG TO 250 KCMIL) TERMINAL SIZE
  • (16) 1/4 INCH-20 TPI NUT SIZE
  • APPROVAL UL, CSA
  • TLK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number TLK-2
Product Name Transformer Termination Kit
Terminal Type Transformer Termination Kit
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details