ILSCO Corporation Mechanical Cable Lug T3A2-1000N

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-31/32 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-5/8 INCH L X 4-7/8 INCH W X 1/2 INCH THK PAD SIZE 6 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 T3A MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-31/32 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-5/8 INCH L X 4-7/8 INCH W X 1/2 INCH THK PAD SIZE 6 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 T3A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - T3A2-1000N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
T3A2-1000N
Mechanical Cable Lug T3A2-1000N
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-31/32 INCH OVERALL LENGTH 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-5/8 INCH L X 4-7/8 INCH W X 1/2 INCH THK PAD SIZE 6 PAD HOLE(S) STRAIGHT PAD TYPE 3/8 INCH HEX SCREW TYPE SIZE 1-13/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 T3A MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 5-31/32 INCH OVERALL LENGTH
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 3 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3-5/8 INCH L X 4-7/8 INCH W X 1/2 INCH THK PAD SIZE
  • 6 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/8 INCH HEX SCREW TYPE
  • SIZE 1-13/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 1
  • T3A MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number T3A2-1000N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1-1627038-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Ring Terminals - 1787267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details