ILSCO Corporation Mechanical Multiple Cable Tap PBTD-9-4

Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 9 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 4.45 INCH L X 1.25 INCH W X 1.42 INCH H CURRENT RATING 95 AMPERE SCREW SIZE 1/8 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 4 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTD MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 9 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 4.45 INCH L X 1.25 INCH W X 1.42 INCH H CURRENT RATING 95 AMPERE SCREW SIZE 1/8 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 4 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTD-9-4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTD-9-4
Mechanical Multiple Cable Tap PBTD-9-4
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 9 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 4.45 INCH L X 1.25 INCH W X 1.42 INCH H CURRENT RATING 95 AMPERE SCREW SIZE 1/8 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 4 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTD MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 9 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 4.45 INCH L X 1.25 INCH W X 1.42 INCH H
  • CURRENT RATING 95 AMPERE
  • SCREW SIZE 1/8 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 4
  • FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS
  • PBTD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTD-9-4
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1627030-2 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details