ILSCO Corporation Bar To Flat Surface Post SPDS-8

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 2 CONDUCTOR(S) 1 TO 4/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1 INCH BODY HEX SIZE 1-5/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.289 TO 0.57 INCH SPD MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 2 CONDUCTOR(S) 1 TO 4/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1 INCH BODY HEX SIZE 1-5/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.289 TO 0.57 INCH SPD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPDS-8 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPDS-8
Bar To Flat Surface Post SPDS-8
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 2 CONDUCTOR(S) 1 TO 4/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1 INCH BODY HEX SIZE 1-5/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.289 TO 0.57 INCH SPD MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1 INCH STUD LENGTH
  • UL 8M24, UL 486A/B, UL 467, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 2 CONDUCTOR(S)
  • 1 TO 4/0 AWG STRANDED CONDUCTOR SIZE
  • 5/8 INCH-11 TPI STUD DIAMETER
  • 1 INCH BODY HEX SIZE
  • 1-5/16 INCH NUT HEX SIZE
  • ROHS COMPATIBLE
  • CONDUCTOR DIAMETER 0.289 TO 0.57 INCH
  • SPD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPDS-8
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Screw Terminals - 1788752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details