ILSCO Corporation Service Entrance Sleeve PICS-68

Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE B ACSR CONDUCTOR SIZE 4 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR ORANGE (A/B) PICS MODEL
Datasheet
Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE B ACSR CONDUCTOR SIZE 4 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR ORANGE (A/B) PICS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PICS-68 - ILSCO Corporation
Cincinnati, OH, USA
Service Entrance Sleeve
PICS-68
Service Entrance Sleeve PICS-68
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE B ACSR CONDUCTOR SIZE 4 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR ORANGE (A/B) PICS MODEL
  • PRE-INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 5/8 OR BG DIE INDEX
  • 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE
  • 4 AWG SIDE B ACSR CONDUCTOR SIZE
  • 4 AWG SIDE A ACSR CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ANSI C119.4, RUS
  • END CAP MATERIAL CONCAVE POLYETHYLENE
  • CAP COLOR ORANGE (A/B)
  • PICS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PICS-68
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
PTFE Insulated Turret to Turret Solder Terminal - 11250 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Dual Wire Ferrules - 2801.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details