ILSCO Corporation Mechanical Cable Lug TC-6

Description
SOLID COPPER ALLOY MATERIAL 13/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 0.5625 INCH L X 0.3125 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 1/2 INCH PACKAGING QUANTITY 100 TC MODEL
Datasheet
Description
SOLID COPPER ALLOY MATERIAL 13/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 0.5625 INCH L X 0.3125 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 1/2 INCH PACKAGING QUANTITY 100 TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TC-6 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
TC-6
Mechanical Cable Lug TC-6
SOLID COPPER ALLOY MATERIAL 13/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 0.5625 INCH L X 0.3125 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE VOLTAGE RATING 2000 V HEIGHT 1/2 INCH PACKAGING QUANTITY 100 TC MODEL
  • SOLID COPPER ALLOY MATERIAL
  • 13/16 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • #10 STUD SIZE
  • 0.5625 INCH L X 0.3125 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • VOLTAGE RATING 2000 V
  • HEIGHT 1/2 INCH
  • PACKAGING QUANTITY 100
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number TC-6
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details