ILSCO Corporation Mechanical Multiple Cable Tap PBTS-7-1/0

Description
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 7 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 4.748 INCH L X 1.62 INCH W X 1.63 INCH H SCREW SIZE 3/16 INCH HEX CURRENT RATING 170 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTS MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 7 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 4.748 INCH L X 1.62 INCH W X 1.63 INCH H SCREW SIZE 3/16 INCH HEX CURRENT RATING 170 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTS-7-1/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTS-7-1/0
Mechanical Multiple Cable Tap PBTS-7-1/0
14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 7 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 4.748 INCH L X 1.62 INCH W X 1.63 INCH H SCREW SIZE 3/16 INCH HEX CURRENT RATING 170 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTS MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 7 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • ROHS COMPLIANT
  • SIZE 4.748 INCH L X 1.62 INCH W X 1.63 INCH H
  • SCREW SIZE 3/16 INCH HEX
  • CURRENT RATING 170 AMPERE
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PBTS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTS-7-1/0
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers
Bootlace Ferrules - 1787329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details