ILSCO Corporation Grounding Connector TTGC-4

Description
BRONZE MATERIAL 1 3/8 INCH 7/8 INCH 1 1/4 INCH RUS APPROVAL TRANSFORMER APPLICATION 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND STUD SIZE 1/2 INCH-13 TPI PACKAGING QUANTITY 25 TTGC MODEL
Datasheet
Description
BRONZE MATERIAL 1 3/8 INCH 7/8 INCH 1 1/4 INCH RUS APPROVAL TRANSFORMER APPLICATION 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND STUD SIZE 1/2 INCH-13 TPI PACKAGING QUANTITY 25 TTGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - TTGC-4 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
TTGC-4
Grounding Connector TTGC-4
BRONZE MATERIAL 1 3/8 INCH 7/8 INCH 1 1/4 INCH RUS APPROVAL TRANSFORMER APPLICATION 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE ILSCO[R] BRAND STUD SIZE 1/2 INCH-13 TPI PACKAGING QUANTITY 25 TTGC MODEL
  • BRONZE MATERIAL
  • 1 3/8 INCH
  • 7/8 INCH
  • 1 1/4 INCH
  • RUS APPROVAL
  • TRANSFORMER APPLICATION
  • 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • STUD SIZE 1/2 INCH-13 TPI
  • PACKAGING QUANTITY 25
  • TTGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number TTGC-4
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Dual Wire Ferrules - 2802.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Terminals - Turret Connectors - 36-1559-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details