ILSCO Corporation Service Entrance Sleeve PICS-72

Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE B ACSR CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR RED (A), ORANGE (B) PICS MODEL
Datasheet
Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE B ACSR CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR RED (A), ORANGE (B) PICS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PICS-72 - ILSCO Corporation
Cincinnati, OH, USA
Service Entrance Sleeve
PICS-72
Service Entrance Sleeve PICS-72
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE B ACSR CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR RED (A), ORANGE (B) PICS MODEL
  • PRE-INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 5/8 OR BG DIE INDEX
  • 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 4 AWG SIDE B ACSR CONDUCTOR SIZE
  • 2 AWG SIDE A ACSR CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ANSI C119.4, RUS
  • END CAP MATERIAL CONCAVE POLYETHYLENE
  • CAP COLOR RED (A), ORANGE (B)
  • PICS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PICS-72
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

8102 Nailclip on Banana Plug Adapter - 8102 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details