ILSCO Corporation Spade Mount Terminal Lug PET-4-500-Z

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 7-15/16 INCH L X 1 INCH W X 1-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (4) 2 AWG TO 500 KCMIL CONDUCTOR SIZE 9/16 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING ROHS COMPLIANT VOLTAGE RATING 600 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TORQUE RATING 450 LB-INCH PET MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 7-15/16 INCH L X 1 INCH W X 1-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (4) 2 AWG TO 500 KCMIL CONDUCTOR SIZE 9/16 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING ROHS COMPLIANT VOLTAGE RATING 600 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TORQUE RATING 450 LB-INCH PET MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Mount Terminal Lug - PET-4-500-Z - ILSCO Corporation
Cincinnati, OH, USA
Spade Mount Terminal Lug
PET-4-500-Z
Spade Mount Terminal Lug PET-4-500-Z
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 7-15/16 INCH L X 1 INCH W X 1-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (4) 2 AWG TO 500 KCMIL CONDUCTOR SIZE 9/16 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING ROHS COMPLIANT VOLTAGE RATING 600 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TORQUE RATING 450 LB-INCH PET MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 7-15/16 INCH L X 1 INCH W X 1-5/8 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • (4) 2 AWG TO 500 KCMIL CONDUCTOR SIZE
  • 9/16 INCH MOUNTING HOLE SIZE
  • 5/16 INCH HEX SCREW TYPE
  • 1-3/4 INCH MOUNTING HOLE SPACING
  • ROHS COMPLIANT
  • VOLTAGE RATING 600 V
  • SCREW MATERIAL HIGH STRENGTH ALUMINUM
  • TORQUE RATING 450 LB-INCH
  • PET MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PET-4-500-Z
Product Name Spade Mount Terminal Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details