ILSCO Corporation Mechanical Cable Lug SLU-35-B2

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1 3/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 15/32 INCH L X 3/8 INCH W X 0.072 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG VOLTAGE RATING 2000 V SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1 3/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 15/32 INCH L X 3/8 INCH W X 0.072 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG VOLTAGE RATING 2000 V SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU-35-B2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLU-35-B2
Mechanical Cable Lug SLU-35-B2
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 1 3/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) #10 STUD SIZE 15/32 INCH L X 3/8 INCH W X 0.072 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG VOLTAGE RATING 2000 V SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 1 3/16 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • #10 STUD SIZE
  • 15/32 INCH L X 3/8 INCH W X 0.072 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOT SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 2 PER BAG
  • VOLTAGE RATING 2000 V
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLU-35-B2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2623.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Bootlace Ferrules - 1787283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details