ILSCO Corporation Mechanical Cable Splice SPA-750

Description
IN-LINE TYPE 5-7/16 INCH L X 1-3/8 INCH W X 1-3/4 INCH H SIZE 250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 15/16 INCH DIA SCREW SIZE 4 SCREW(S) 1/2 INCH HEX SIZE TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet
Description
IN-LINE TYPE 5-7/16 INCH L X 1-3/8 INCH W X 1-3/4 INCH H SIZE 250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 15/16 INCH DIA SCREW SIZE 4 SCREW(S) 1/2 INCH HEX SIZE TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - SPA-750 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
SPA-750
Mechanical Cable Splice SPA-750
IN-LINE TYPE 5-7/16 INCH L X 1-3/8 INCH W X 1-3/4 INCH H SIZE 250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 15/16 INCH DIA SCREW SIZE 4 SCREW(S) 1/2 INCH HEX SIZE TEMPERATURE RATING 90 DEG C SPA MODEL
  • IN-LINE TYPE
  • 5-7/16 INCH L X 1-3/8 INCH W X 1-3/4 INCH H SIZE
  • 250 KCMIL MIN. CONDUCTOR SIZE
  • 750 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • NON-INSULATED INSULATION TYPE
  • 15/16 INCH DIA SCREW SIZE
  • 4 SCREW(S)
  • 1/2 INCH HEX SIZE
  • TEMPERATURE RATING 90 DEG C
  • SPA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPA-750
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminal Blocks - Accessories - Wire Ferrules - 1920-1228-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
View Details
Crimp Pin, Pidg Wire, Blue, 16-14Awg; Product Range Amp Te Connectivity - 93K1516 - Newark, An Avnet Company
Specs
Terminal Type Blade Crimp
Features RoHS; Insulated
View Details