ILSCO Corporation Bar To Flat Surface Post SPSL-8

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 CONDUCTOR(S) 1 TO 4/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1 INCH BODY HEX SIZE 1-5/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.289 TO 0.57 INCH SPS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 CONDUCTOR(S) 1 TO 4/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1 INCH BODY HEX SIZE 1-5/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.289 TO 0.57 INCH SPS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPSL-8 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPSL-8
Bar To Flat Surface Post SPSL-8
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 1 CONDUCTOR(S) 1 TO 4/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1 INCH BODY HEX SIZE 1-5/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.289 TO 0.57 INCH SPS MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1-1/2 INCH STUD LENGTH
  • UL 8M24, UL 486A/B, UL 467, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 CONDUCTOR(S)
  • 1 TO 4/0 AWG STRANDED CONDUCTOR SIZE
  • 5/8 INCH-11 TPI STUD DIAMETER
  • 1 INCH BODY HEX SIZE
  • 1-5/16 INCH NUT HEX SIZE
  • ROHS COMPATIBLE
  • CONDUCTOR DIAMETER 0.289 TO 0.57 INCH
  • SPS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPSL-8
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Insulated Ferrules - 2204.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details