ILSCO Corporation Service Entrance Sleeve PICS-67

Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 6 AWG STRANDED TO 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE 6 AWG SIDE B ACSR CONDUCTOR SIZE 4 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR ORANGE (A), BLUE (B) PICS MODEL
Datasheet
Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 6 AWG STRANDED TO 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE 6 AWG SIDE B ACSR CONDUCTOR SIZE 4 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR ORANGE (A), BLUE (B) PICS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PICS-67 - ILSCO Corporation
Cincinnati, OH, USA
Service Entrance Sleeve
PICS-67
Service Entrance Sleeve PICS-67
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 6 AWG STRANDED TO 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE 6 AWG SIDE B ACSR CONDUCTOR SIZE 4 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR ORANGE (A), BLUE (B) PICS MODEL
  • PRE-INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 5/8 OR BG DIE INDEX
  • 6 AWG STRANDED TO 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE
  • 6 AWG SIDE B ACSR CONDUCTOR SIZE
  • 4 AWG SIDE A ACSR CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ANSI C119.4, RUS
  • END CAP MATERIAL CONCAVE POLYETHYLENE
  • CAP COLOR ORANGE (A), BLUE (B)
  • PICS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PICS-67
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Ring Terminals - 1788661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details