ILSCO Corporation Compression Overhead Sleeve UCS-300-Z

Description
SOLID CENTER BARRIER TYPE 5 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 14 DIE INDEX 300 KCMIL AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 3 TEMPERATURE RATING 90 DEG C INNER DIAMETER 21/32 INCH OUTER DIAMETER 1 5/32 INCH UCS MODEL
Datasheet
Description
SOLID CENTER BARRIER TYPE 5 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 14 DIE INDEX 300 KCMIL AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 3 TEMPERATURE RATING 90 DEG C INNER DIAMETER 21/32 INCH OUTER DIAMETER 1 5/32 INCH UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - UCS-300-Z - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
UCS-300-Z
Compression Overhead Sleeve UCS-300-Z
SOLID CENTER BARRIER TYPE 5 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 14 DIE INDEX 300 KCMIL AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 3 TEMPERATURE RATING 90 DEG C INNER DIAMETER 21/32 INCH OUTER DIAMETER 1 5/32 INCH UCS MODEL
  • SOLID CENTER BARRIER TYPE
  • 5 INCH
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 14 DIE INDEX
  • 300 KCMIL AL/CU CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 3
  • TEMPERATURE RATING 90 DEG C
  • INNER DIAMETER 21/32 INCH
  • OUTER DIAMETER 1 5/32 INCH
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number UCS-300-Z
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details