ILSCO Corporation Spade Mount Terminal Lug USGL-600R148

Description
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.35 INCH L X 11.7 INCH W X 1.69 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 2 AWG TO 600 KCMIL CONDUCTOR SIZE (14) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND ROHS COMPLIANT VOLTAGE RATING 2000 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TEMPERATURE RATING 90 DEG C APPROVAL UL USGL MODEL
Datasheet
Description
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.35 INCH L X 11.7 INCH W X 1.69 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 2 AWG TO 600 KCMIL CONDUCTOR SIZE (14) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND ROHS COMPLIANT VOLTAGE RATING 2000 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TEMPERATURE RATING 90 DEG C APPROVAL UL USGL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Mount Terminal Lug - USGL-600R148 - ILSCO Corporation
Cincinnati, OH, USA
Spade Mount Terminal Lug
USGL-600R148
Spade Mount Terminal Lug USGL-600R148
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.35 INCH L X 11.7 INCH W X 1.69 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (8) 2 AWG TO 600 KCMIL CONDUCTOR SIZE (14) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND ROHS COMPLIANT VOLTAGE RATING 2000 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TEMPERATURE RATING 90 DEG C APPROVAL UL USGL MODEL
  • CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 5.35 INCH L X 11.7 INCH W X 1.69 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • (8) 2 AWG TO 600 KCMIL CONDUCTOR SIZE
  • (14) 1/2 INCH MOUNTING HOLE SIZE
  • 5/16 INCH HEX SCREW TYPE
  • 1-3/4 INCH MOUNTING HOLE SPACING
  • CLEARTRAX[R] BRAND
  • ROHS COMPLIANT
  • VOLTAGE RATING 2000 V
  • SCREW MATERIAL HIGH STRENGTH ALUMINUM
  • TEMPERATURE RATING 90 DEG C
  • APPROVAL UL
  • USGL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number USGL-600R148
Product Name Spade Mount Terminal Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data