ILSCO Corporation Compression Overhead Sleeve UCS-500-Z

Description
SOLID CENTER BARRIER TYPE 5 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 14 DIE INDEX 500 KCMIL AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 3 TEMPERATURE RATING 90 DEG C INNER DIAMETER 27/32 INCH OUTER DIAMETER 1 5/32 INCH UCS MODEL
Datasheet
Description
SOLID CENTER BARRIER TYPE 5 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 14 DIE INDEX 500 KCMIL AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 3 TEMPERATURE RATING 90 DEG C INNER DIAMETER 27/32 INCH OUTER DIAMETER 1 5/32 INCH UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - UCS-500-Z - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
UCS-500-Z
Compression Overhead Sleeve UCS-500-Z
SOLID CENTER BARRIER TYPE 5 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 14 DIE INDEX 500 KCMIL AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 3 TEMPERATURE RATING 90 DEG C INNER DIAMETER 27/32 INCH OUTER DIAMETER 1 5/32 INCH UCS MODEL
  • SOLID CENTER BARRIER TYPE
  • 5 INCH
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 14 DIE INDEX
  • 500 KCMIL AL/CU CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 3
  • TEMPERATURE RATING 90 DEG C
  • INNER DIAMETER 27/32 INCH
  • OUTER DIAMETER 1 5/32 INCH
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number UCS-500-Z
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2842.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Ring Terminals - 1787274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details