ILSCO Corporation Grounding Connector RLT-5

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 1.94 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE 1/2 INCH GROUNDING ROD SIZE ILSCO[R] BRAND DIE INDEX 998/1011 PACKAGING QUANTITY 20 RLT MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 1.94 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE 1/2 INCH GROUNDING ROD SIZE ILSCO[R] BRAND DIE INDEX 998/1011 PACKAGING QUANTITY 20 RLT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - RLT-5 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
RLT-5
Grounding Connector RLT-5
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 1.94 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE 1/2 INCH GROUNDING ROD SIZE ILSCO[R] BRAND DIE INDEX 998/1011 PACKAGING QUANTITY 20 RLT MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 0.88 INCH
  • 1.94 INCH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • DIRECT BURIAL IN EARTH, CONCRETE APPLICATION
  • 4/0 AWG TO 250 KCMIL CONDUCTOR SIZE
  • 1/2 INCH GROUNDING ROD SIZE
  • ILSCO[R] BRAND
  • DIE INDEX 998/1011
  • PACKAGING QUANTITY 20
  • RLT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number RLT-5
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Bootlace Ferrules - 1571250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details