ILSCO Corporation Mechanical Multiple Cable Tap PCT-6-600

Description
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS COMPLIANT SIZE 8.29 INCH L X 3.2 INCH W X 3.27 INCH H SCREW SIZE 3/8 INCH HEX CURRENT RATING 475 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PCT MODEL
Datasheet
Description
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS COMPLIANT SIZE 8.29 INCH L X 3.2 INCH W X 3.27 INCH H SCREW SIZE 3/8 INCH HEX CURRENT RATING 475 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PCT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PCT-6-600 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PCT-6-600
Mechanical Multiple Cable Tap PCT-6-600
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 6 PORT(S) 2 SIDE ENTRY CABLE ENTRY CLEARTAP[R] BRAND ROHS COMPLIANT SIZE 8.29 INCH L X 3.2 INCH W X 3.27 INCH H SCREW SIZE 3/8 INCH HEX CURRENT RATING 475 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PCT MODEL
  • 4 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 6 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • CLEARTAP[R] BRAND
  • ROHS COMPLIANT
  • SIZE 8.29 INCH L X 3.2 INCH W X 3.27 INCH H
  • SCREW SIZE 3/8 INCH HEX
  • CURRENT RATING 475 AMPERE
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PCT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PCT-6-600
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2398.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Crimping Kits - 102966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimping Kits
Material Polychloroprene
Features RoHS
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details