CHAMFERED WIRE ENTRY TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
5-31/32 INCH OVERALL LENGTH
500 KCMIL MIN. CONDUCTOR SIZE
1000 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
3 CONDUCTOR(S)
1/2 INCH STUD SIZE
3-5/8 INCH L X 4-7/8 INCH W X 1/2 INCH THK PAD SIZE
6 PAD HOLE(S)
STRAIGHT PAD TYPE
1/2 INCH HEX SCREW TYPE
SIZE 2-13/16 INCH H
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 1
T3A MODEL
ILSCO Corporation
Done
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
5-31/32 INCH OVERALL LENGTH
500 KCMIL MIN. CONDUCTOR SIZE
1000 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
3 CONDUCTOR(S)
1/2 INCH STUD SIZE
3-5/8 INCH L X 4-7/8 INCH W X 1/2 INCH THK PAD SIZE
6 PAD HOLE(S)
STRAIGHT PAD TYPE
1/2 INCH HEX SCREW TYPE
SIZE 2-13/16 INCH H
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 1
T3A MODEL
CHAMFERED WIRE ENTRY TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
5-31/32 INCH OVERALL LENGTH
500 KCMIL MIN. CONDUCTOR SIZE
1000 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
3 CONDUCTOR(S)
1/2 INCH STUD SIZE
3-5/8 INCH L X 4-7/8 INCH W X 1/2 INCH THK PAD SIZE
6 PAD HOLE(S)
STRAIGHT PAD TYPE
1/2 INCH HEX SCREW TYPE
SIZE 2-13/16 INCH H
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 1
T3A MODEL
CHAMFERED WIRE ENTRY TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
5-31/32 INCH OVERALL LENGTH
500 KCMIL MIN. CONDUCTOR SIZE
1000 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
3 CONDUCTOR(S)
1/2 INCH STUD SIZE
3-5/8 INCH L X 4-7/8 INCH W X 1/2 INCH THK PAD SIZE