6 AWG MIN. CONDUCTOR SIZE
3/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G/486A/B, CSA APPROVAL
600 VOLT VOLTAGE RATING
BLACK PLASTISOL BODY MATERIAL
3 PORT(S)
1-SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
ROHS COMPLIANT
TYPE INSULATED
HEX KEY SIZE 1/4 INCH
CURRENT RATING 225 AMP
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTS MODEL
ILSCO Corporation
Done
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE
3/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G/486A/B, CSA APPROVAL
600 VOLT VOLTAGE RATING
BLACK PLASTISOL BODY MATERIAL
3 PORT(S)
1-SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
ROHS COMPLIANT
TYPE INSULATED
HEX KEY SIZE 1/4 INCH
CURRENT RATING 225 AMP
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTS MODEL
6 AWG MIN. CONDUCTOR SIZE
3/0 AWG MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G/486A/B, CSA APPROVAL
600 VOLT VOLTAGE RATING
BLACK PLASTISOL BODY MATERIAL
3 PORT(S)
1-SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
ROHS COMPLIANT
TYPE INSULATED
HEX KEY SIZE 1/4 INCH
CURRENT RATING 225 AMP
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTS MODEL