ILSCO Corporation Bar To Flat Surface Post SPSL-4

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/8 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 8 TO 2 AWG SOLID, 8 TO 1 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 11/16 INCH BODY HEX SIZE 7/8 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.128 TO 0.332 INCH SPS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/8 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 8 TO 2 AWG SOLID, 8 TO 1 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 11/16 INCH BODY HEX SIZE 7/8 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.128 TO 0.332 INCH SPS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPSL-4 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPSL-4
Bar To Flat Surface Post SPSL-4
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/8 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 50 STANDARD PACKAGE 1 CONDUCTOR(S) 8 TO 2 AWG SOLID, 8 TO 1 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 11/16 INCH BODY HEX SIZE 7/8 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.128 TO 0.332 INCH SPS MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1-1/8 INCH STUD LENGTH
  • UL 8M24, UL 486A/B, UL 467, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1 CONDUCTOR(S)
  • 8 TO 2 AWG SOLID, 8 TO 1 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH-16 TPI STUD DIAMETER
  • 11/16 INCH BODY HEX SIZE
  • 7/8 INCH NUT HEX SIZE
  • ROHS COMPATIBLE
  • CONDUCTOR DIAMETER 0.128 TO 0.332 INCH
  • SPS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPSL-4
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details