ILSCO Corporation Service Entrance Sleeve PICS-73

Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR RED (A/B) PICS MODEL
Datasheet
Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR RED (A/B) PICS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PICS-73 - ILSCO Corporation
Cincinnati, OH, USA
Service Entrance Sleeve
PICS-73
Service Entrance Sleeve PICS-73
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR RED (A/B) PICS MODEL
  • PRE-INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 5/8 OR BG DIE INDEX
  • 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE
  • 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 2 AWG SIDE B ACSR CONDUCTOR SIZE
  • 2 AWG SIDE A ACSR CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ANSI C119.4, RUS
  • END CAP MATERIAL CONCAVE POLYETHYLENE
  • CAP COLOR RED (A/B)
  • PICS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PICS-73
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2622.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Crocodile Clips - 1806618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS
View Details