ILSCO Corporation Service Entrance Sleeve PICS-847

Description
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 2/0 AWG OR 3/0 AWG STRANDED (COMPACT) SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG OR 3/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 2/0 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR GRAY (A/B) P840 MODEL
Datasheet
Description
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 2/0 AWG OR 3/0 AWG STRANDED (COMPACT) SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG OR 3/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 2/0 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR GRAY (A/B) P840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PICS-847 - ILSCO Corporation
Cincinnati, OH, USA
Service Entrance Sleeve
PICS-847
Service Entrance Sleeve PICS-847
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 2/0 AWG OR 3/0 AWG STRANDED (COMPACT) SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG OR 3/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 2/0 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR GRAY (A/B) P840 MODEL
  • PRE-INSULATED ALUMINUM MATERIAL
  • 5-1/2 INCH
  • ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 840 DIE INDEX
  • 2/0 AWG OR 3/0 AWG STRANDED (COMPACT) SIDE B AL/CU CONDUCTOR SIZE
  • 2/0 AWG OR 3/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 2/0 AWG SIDE B ACSR CONDUCTOR SIZE
  • 2/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ANSI C119.4, RUS
  • END CAP MATERIAL CONCAVE POLYETHYLENE
  • CAP COLOR GRAY (A/B)
  • P840 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PICS-847
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ferrules - 2841.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details