ILSCO Corporation Bar To Flat Surface Post SPDL-6

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 2 CONDUCTOR(S) 2 AWG SOLID, 2 TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH BODY HEX SIZE 1-1/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.258 TO 0.443 INCH SPD MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 2 CONDUCTOR(S) 2 AWG SOLID, 2 TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH BODY HEX SIZE 1-1/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.258 TO 0.443 INCH SPD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPDL-6 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPDL-6
Bar To Flat Surface Post SPDL-6
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 25 STANDARD PACKAGE 2 CONDUCTOR(S) 2 AWG SOLID, 2 TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH BODY HEX SIZE 1-1/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.258 TO 0.443 INCH SPD MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1-1/4 INCH STUD LENGTH
  • UL 8M24, UL 486A/B, UL 467, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 2 CONDUCTOR(S)
  • 2 AWG SOLID, 2 TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH-13 TPI STUD DIAMETER
  • 7/8 INCH BODY HEX SIZE
  • 1-1/16 INCH NUT HEX SIZE
  • ROHS COMPATIBLE
  • CONDUCTOR DIAMETER 0.258 TO 0.443 INCH
  • SPD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPDL-6
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Bootlace Ferrules - 1787351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details