ILSCO Corporation Service Entrance Sleeve PICS-78

Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 1/0 AWG SIDE B AL/CU CONDUCTOR SIZE 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 1/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR YELLOW (A/B) PICS MODEL
Datasheet
Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 1/0 AWG SIDE B AL/CU CONDUCTOR SIZE 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 1/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR YELLOW (A/B) PICS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PICS-78 - ILSCO Corporation
Cincinnati, OH, USA
Service Entrance Sleeve
PICS-78
Service Entrance Sleeve PICS-78
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 1/0 AWG SIDE B AL/CU CONDUCTOR SIZE 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 1/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR YELLOW (A/B) PICS MODEL
  • PRE-INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 5/8 OR BG DIE INDEX
  • 1/0 AWG SIDE B AL/CU CONDUCTOR SIZE
  • 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 1/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ANSI C119.4, RUS
  • END CAP MATERIAL CONCAVE POLYETHYLENE
  • CAP COLOR YELLOW (A/B)
  • PICS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PICS-78
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Insulated Ferrules - 2398.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details