ILSCO Corporation Mechanical Cable Lug SLU-175-B2

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2 3/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 15/16 INCH L X 3/4 INCH W X 0.156 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 3/16 INCH HEX SOCKET SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG VOLTAGE RATING 2000 V SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2 3/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 15/16 INCH L X 3/4 INCH W X 0.156 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 3/16 INCH HEX SOCKET SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG VOLTAGE RATING 2000 V SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU-175-B2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLU-175-B2
Mechanical Cable Lug SLU-175-B2
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2 3/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 15/16 INCH L X 3/4 INCH W X 0.156 INCH THK PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 3/16 INCH HEX SOCKET SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 2 PER BAG VOLTAGE RATING 2000 V SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2 3/16 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 3/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 15/16 INCH L X 3/4 INCH W X 0.156 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 3/16 INCH HEX SOCKET SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 2 PER BAG
  • VOLTAGE RATING 2000 V
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLU-175-B2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details