4 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
12 PORT(S)
1 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
ROHS COMPLIANT
SIZE 15.591 INCH W X 2.484 INCH W X 3.034 INCH H
SCREW SIZE 3/8 INCH HEX
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTS MODEL
ILSCO Corporation
Done
Datasheet
Description
4 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
12 PORT(S)
1 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
ROHS COMPLIANT
SIZE 15.591 INCH W X 2.484 INCH W X 3.034 INCH H
SCREW SIZE 3/8 INCH HEX
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTS MODEL
4 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
12 PORT(S)
1 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
ROHS COMPLIANT
SIZE 15.591 INCH W X 2.484 INCH W X 3.034 INCH H
SCREW SIZE 3/8 INCH HEX
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTS MODEL
4 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL