ILSCO Corporation Service Entrance Sleeve PICS-856

Description
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 1/0 AWG OR 2/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 1/0 AWG SIDE B ACSR CONDUCTOR SIZE 3/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR BLACK (A), YELLOW (B) P840 MODEL
Datasheet
Description
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 1/0 AWG OR 2/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 1/0 AWG SIDE B ACSR CONDUCTOR SIZE 3/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR BLACK (A), YELLOW (B) P840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PICS-856 - ILSCO Corporation
Cincinnati, OH, USA
Service Entrance Sleeve
PICS-856
Service Entrance Sleeve PICS-856
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 1/0 AWG OR 2/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 1/0 AWG SIDE B ACSR CONDUCTOR SIZE 3/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR BLACK (A), YELLOW (B) P840 MODEL
  • PRE-INSULATED ALUMINUM MATERIAL
  • 5-1/2 INCH
  • ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 840 DIE INDEX
  • 1/0 AWG OR 2/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE
  • 3/0 AWG OR 4/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 1/0 AWG SIDE B ACSR CONDUCTOR SIZE
  • 3/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ANSI C119.4, RUS
  • END CAP MATERIAL CONCAVE POLYETHYLENE
  • CAP COLOR BLACK (A), YELLOW (B)
  • P840 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PICS-856
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1557-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details